TE Connectivity Cap, Rectangular Power Connector; Product Range Amp Te Connectivity 927231-3

Description
CAP, RECTANGULAR POWER CONNECTOR; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes
Description
CAP, RECTANGULAR POWER CONNECTOR; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Rectangular Power Connector; Product Range Amp Te Connectivity - 99K1265 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Rectangular Power Connector; Product Range Amp Te Connectivity
99K1265
Cap, Rectangular Power Connector; Product Range Amp Te Connectivity 99K1265
CAP, RECTANGULAR POWER CONNECTOR; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes

CAP, RECTANGULAR POWER CONNECTOR; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K1265
Product Name Cap, Rectangular Power Connector; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details