TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 926935-1

Description
Win Source Part Number: 1364781-926935-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 926935 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8140 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6.0 ~ 10.0mm² Insulation: Non-Insulated Length - Overall: 1.437" (36.50mm) Termination: Crimp Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364781-926935-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 926935 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8140 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6.0 ~ 10.0mm² Insulation: Non-Insulated Length - Overall: 1.437" (36.50mm) Termination: Crimp Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364781-926935-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364781-926935-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364781-926935-1
Win Source Part Number: 1364781-926935-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Package: Bulk Product Status: Active Base Product Number: 926935 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8140 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 6.0 ~ 10.0mm² Insulation: Non-Insulated Length - Overall: 1.437" (36.50mm) Termination: Crimp Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)

Win Source Part Number: 1364781-926935-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Active
Base Product Number: 926935
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8140
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 6.0 ~ 10.0mm²
Insulation: Non-Insulated
Length - Overall: 1.437" (36.50mm)
Termination: Crimp
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm), 0.375" (9.53mm)

Buy Now Datasheet
Tab Terminal Strip Amp - Te Connectivity - 16H9828 - Newark, An Avnet Company
Chicago, IL, United States
Tab Terminal Strip Amp - Te Connectivity
16H9828
Tab Terminal Strip Amp - Te Connectivity 16H9828
TAB TERMINAL STRIP

TAB TERMINAL STRIP

Supplier's Site
Terminals - 926935-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
926935-1
Terminals 926935-1
Terminals TAB TERMINAL STRIP

Terminals TAB TERMINAL STRIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364781-926935-1 16H9828 926935-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Tab Terminal Strip Amp - Te Connectivity Terminals
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details