TE Connectivity Contact, Pin, Crimp, 13Awg; Product Range Amp Te Connectivity 926902-3

Description
CONTACT, PIN, CRIMP, 13AWG; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:13AWGRoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 13AWG; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:13AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 13Awg; Product Range Amp Te Connectivity - 70AH0796 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 13Awg; Product Range Amp Te Connectivity
70AH0796
Contact, Pin, Crimp, 13Awg; Product Range Amp Te Connectivity 70AH0796
CONTACT, PIN, CRIMP, 13AWG; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:13AWGRoHS Compliant: Yes

CONTACT, PIN, CRIMP, 13AWG; Product Range:Universal MATE-N-LOK Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:13AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 70AH0796
Product Name Contact, Pin, Crimp, 13Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Graphite Coated Copper foil, Negative Double-sided coating - BMLC-KJ016 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details