TE Connectivity ™ Crimp Contacts 926887-3

Description
TE Connectivity 926887-3 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 926887-3 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6805371P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805371P
Crimp Contacts 6805371P
TE Connectivity 926887-3 Crimp Terminal

TE Connectivity 926887-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 6805371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805371
Crimp Contacts 6805371
TE Connectivity 926887-3 Crimp Terminal

TE Connectivity 926887-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640136
Crimp Contacts 1640136
TE Connectivity 926887-3 Crimp Terminal

TE Connectivity 926887-3 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 926887-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
926887-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 926887-3
Win Source Part Number: 1362849-926887-3 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Tape & Reel (TR) Product Status: Active Base Product Number: 926887 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Split Pin Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1362849-926887-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 926887
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Split Pin
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 6805371P 6805371 926887-3
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2333551-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details