TE Connectivity Connector Contacts 926882-3

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Socket Mating Pin Diameter : 2.06 MM  [.081 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .5 - 2.1 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Socket Mating Pin Diameter : 2.06 MM  [.081 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .5 - 2.1 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 926882-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
926882-3
Connector Contacts 926882-3
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 19 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Shape & Form : Split Contact Type : Socket Mating Pin Diameter : 2.06 MM  [.081 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .5 - 2.1 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 600 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 19
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Shape & Form : Split
  • Contact Type : Socket
  • Mating Pin Diameter : 2.06 MM  [.081 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Compatible Insulation Diameter Range : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .5 - 2.1
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 926882-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-104479-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers