926824-4 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
926824-4
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : 2.24 MM [.088 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : 2.24 MM [.088 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Crimp Wire Pins, Tabs & Ferrules
926824-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin
Dimensions Barrel Inside Diameter : 2.24 MM [.088 INCH ] Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 25000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Pin Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
Dimensions
- Barrel Inside Diameter : 2.24 MM [.088 INCH ]
- Overall Product Length : 7 MM [.275 INCH ]
- Terminal Material Thickness : .33 MM [.013 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 17 - 13
- Wire Size (CMA) : 2048 - 5178
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 25000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
926824-4 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Terminal Type
Crimp on Receptacle
Features
RoHS
North American
14 AWG
View Details