926823-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
926823-1
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 40000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 40000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Crimp Wire Pins, Tabs & Ferrules
926823-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Overall Product Length : 7 MM [.275 INCH ] Terminal Material Thickness : .33 MM [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 40000
Product Type Features Compatible With Discrete Wire Type : Stranded
Usage Conditions Insulation Option : Uninsulated
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Open
- Crimp Wire Terminal Type : Pin Terminal
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Overall Product Length : 7 MM [.275 INCH ]
- Terminal Material Thickness : .33 MM [.013 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size (CMA) : 1021 - 2048
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 40000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
926823-1 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Pin Terminal
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details