TE Connectivity
Automotive Terminals
926755-4
Description
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : .9 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .12 - .25 Wire Size (AWG) : 26 - 23 Wire Size Search (AWG) : 24, 23, 26, 25 Wire Size Search (MMSQ) : .17, .13, .2, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 85 DEGC , 110 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 105 DEGC [194 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : .9 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .12 - .25 Wire Size (AWG) : 26 - 23 Wire Size Search (AWG) : 24, 23, 26, 25 Wire Size Search (MMSQ) : .17, .13, .2, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 85 DEGC , 110 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 105 DEGC [194 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Automotive Terminal Interface Plating : Tin (Sn) Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Receptacle
Dimensions Wire Insulation Diameter : .9 - 1.4 MM [.035 - .055 INCH ] Wire Size (MMSQ) : .12 - .25 Wire Size (AWG) : 26 - 23 Wire Size Search (AWG) : 24, 23, 26, 25 Wire Size Search (MMSQ) : .17, .13, .2, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Automotive Terminal Termination Method : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 85 DEGC , 110 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 105 DEGC [194 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Contact Features
- Automotive Terminal Interface Plating : Tin (Sn)
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal & Splice Type : Receptacle
Dimensions
- Wire Insulation Diameter : .9 - 1.4 MM [.035 - .055 INCH ]
- Wire Size (MMSQ) : .12 - .25
- Wire Size (AWG) : 26 - 23
- Wire Size Search (AWG) : 24, 23, 26, 25
- Wire Size Search (MMSQ) : .17, .13, .2, .25
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Product Type Features
- Automotive Terminal Wire Type : Copper
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Automotive Terminal Termination Method : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Requirement : Uninsulated
- Operating Temperature (Max) : 85 DEGC , 110 DEGC , 80 DEGC , 90 DEGC , 100 DEGC , 105 DEGC [194 DEGF , 221 DEGF , 176 DEGF , 230 DEGF , 185 DEGF , 212 DEGF ]
- Operating Temperature Range : -40 - 110 DEGC [-40 - 230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
926755-4 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Socket or Receptacle; Receptacle
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Form
Pin
Contact Material
Cu; Copper alloy
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details