TE Connectivity Connector Housing, Rcpt, 16Pos, 5.3Mm; Product Range Amp Te Connectivity 926728-1

Description
CONNECTOR HOUSING, RCPT, 16POS, 5.3MM; Product Range:FASTIN-FASTON 110 Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:5.3mm; For Use With:AMP FASTIN-FASTON 110 Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 16POS, 5.3MM; Product Range:FASTIN-FASTON 110 Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:5.3mm; For Use With:AMP FASTIN-FASTON 110 Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 5.3Mm; Product Range Amp Te Connectivity - 18AH0556 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 5.3Mm; Product Range Amp Te Connectivity
18AH0556
Connector Housing, Rcpt, 16Pos, 5.3Mm; Product Range Amp Te Connectivity 18AH0556
CONNECTOR HOUSING, RCPT, 16POS, 5.3MM; Product Range:FASTIN-FASTON 110 Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:5.3mm; For Use With:AMP FASTIN-FASTON 110 Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 5.3MM; Product Range:FASTIN-FASTON 110 Series; Gender:Receptacle; No. of Positions:16Ways; Pitch Spacing:5.3mm; For Use With:AMP FASTIN-FASTON 110 Series Contacts; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0556
Product Name Connector Housing, Rcpt, 16Pos, 5.3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details