Pin & Socket Connectors 06P UNIV.M-N-L.HSG.
CONN RCPT HSG 6POS 6.35MM
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 926682-3 | 926682-3 | 926682-3 |
| Product Name | Headers & Wire Housings | Pin & Socket Connectors | Rectangular Connector Housings |
| Product Type | IC Headers | IC Socket | PCB Receptacles; Receptacle |
| RoHS Compliant | RoHS Compliant | ||
| Mounting | Panel | Panel Mount, Snap-In | |
| Voltage Rating | 600 volts |