TE Connectivity Plug And Socket Housing; Product Range Amp Te Connectivity 926681-3

Description
PLUG AND SOCKET HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Housing; Product Range Amp Te Connectivity - 56J9317 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Housing; Product Range Amp Te Connectivity
56J9317
Plug And Socket Housing; Product Range Amp Te Connectivity 56J9317
PLUG AND SOCKET HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes

PLUG AND SOCKET HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Pin or Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56J9317
Product Name Plug And Socket Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details