TE Connectivity Cap, 15Way; Product Range Amp Te Connectivity 926647-3

Description
CAP, 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:Natural; Flammability RoHS Compliant: Yes
Description
CAP, 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:Natural; Flammability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Way; Product Range Amp Te Connectivity - 99K1263 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Way; Product Range Amp Te Connectivity
99K1263
Cap, 15Way; Product Range Amp Te Connectivity 99K1263
CAP, 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:Natural; Flammability RoHS Compliant: Yes

CAP, 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:-; SVHC:No SVHC (15-Jan-2019); Approval Category:CSA, UL, VDE; Colour:Natural; Flammability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99K1263
Product Name Cap, 15Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details