TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926635-2

Description
Body Features Primary Product Color : Red Primary Product Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Red Primary Product Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926635-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926635-2
Connector Hardware, Mounts, Locks & Retainers 926635-2
Body Features Primary Product Color : Red Primary Product Material : Polyamide 6.6 GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Box Packaging Quantity : 2000 Product Type Features Connector Hardware Accessory Type : Locking Device Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Polyamide 6.6 GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2000

Product Type Features


  • Connector Hardware Accessory Type : Locking Device
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 926635-2
Product Name Connector Hardware, Mounts, Locks & Retainers
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details