TE Connectivity Connector Hardware, Mounts, Locks & Retainers 926630-2

Description
Body Features Primary Product Color : Violet Primary Product Material : PA 66 GF13 Dimensions Product Height : 25.7 MM  [1.01 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 13.2 MM  [.52 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Lever Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Violet Primary Product Material : PA 66 GF13 Dimensions Product Height : 25.7 MM  [1.01 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 13.2 MM  [.52 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Lever Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 926630-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
926630-2
Connector Hardware, Mounts, Locks & Retainers 926630-2
Body Features Primary Product Color : Violet Primary Product Material : PA 66 GF13 Dimensions Product Height : 25.7 MM  [1.01 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 13.2 MM  [.52 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Lever Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Violet
  • Primary Product Material : PA 66 GF13

Dimensions


  • Product Height : 25.7 MM  [1.01 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 13.2 MM  [.52 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : Lever
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Release Lever Amp - Te Connectivity - 01Y2661 - Newark, An Avnet Company
Chicago, IL, United States
Release Lever Amp - Te Connectivity
01Y2661
Release Lever Amp - Te Connectivity 01Y2661
RELEASE LEVER

RELEASE LEVER

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 926630-2 01Y2661
Product Name Connector Hardware, Mounts, Locks & Retainers Release Lever Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details