TE Connectivity Connector Hardware 926630-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-65 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-65 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 926630-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
926630-1
Connector Hardware 926630-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF13 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 600 Product Type Features Connector Hardware Accessory Type : Retainer Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-65 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF13

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 600

Product Type Features


  • Connector Hardware Accessory Type : Retainer
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-65 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Automotive Connectors
926630-1
Automotive Connectors 926630-1
Automotive Connectors

Automotive Connectors

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
926630-1
Automotive Connectors 926630-1
RELEASE LEVER

RELEASE LEVER

Buy Now
Release Lever Amp - Te Connectivity - 19R9952 - Newark, An Avnet Company
Chicago, IL, United States
Release Lever Amp - Te Connectivity
19R9952
Release Lever Amp - Te Connectivity 19R9952
RELEASE LEVER

RELEASE LEVER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 926630-1 926630-1 19R9952
Product Name Connector Hardware Automotive Connectors Release Lever Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A104905TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 24 AWG
View Details
5 suppliers
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Automotive, Truck, Bus, & Off-Road Headers - 1-1355090-2 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
3 suppliers