TE Connectivity Terminal Housing, 1Pos, Pbt, Black; Product Range Amp Te Connectivity 926539-5

Description
TERMINAL HOUSING, 1POS, PBT, BLACK; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Amp P.I Faston Terminals & Housings; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
TERMINAL HOUSING, 1POS, PBT, BLACK; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Amp P.I Faston Terminals & Housings; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Housing, 1Pos, Pbt, Black; Product Range Amp Te Connectivity - 18AH0555 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Housing, 1Pos, Pbt, Black; Product Range Amp Te Connectivity
18AH0555
Terminal Housing, 1Pos, Pbt, Black; Product Range Amp Te Connectivity 18AH0555
TERMINAL HOUSING, 1POS, PBT, BLACK; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Amp P.I Faston Terminals & Housings; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL HOUSING, 1POS, PBT, BLACK; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Ways; Pitch Spacing:-; For Use With:Amp P.I Faston Terminals & Housings; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0555
Product Name Terminal Housing, 1Pos, Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details