TE Connectivity Connector Housing, Rcpt, 5Pos; Product Range Te Connectivity 926526-1

Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos; Product Range Te Connectivity - 84R1344 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos; Product Range Te Connectivity
84R1344
Connector Housing, Rcpt, 5Pos; Product Range Te Connectivity 84R1344
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS; Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R1344
Product Name Connector Housing, Rcpt, 5Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 175 mm (6.89 inch)
Bearing Bore / Ring O.D. 6.3 inch (160 mm)
View Details