TE Connectivity Product Range Te Connectivity 926526-1.

Description
Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes
Description
Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Te Connectivity - 29AC1850 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Te Connectivity
29AC1850
Product Range Te Connectivity 29AC1850
Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes

Product Range:Positive Lock 250; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:6.35mm; For Use With:Positive Lock 250 Series Contacts; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1850
Product Name Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details