TE Connectivity Connector Housing, Rcpt, 2Pos, 5.3Mm; Product Range Amp Te Connectivity 926476-8

Description
CONNECTOR HOUSING, RCPT, 2POS, 5.3MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.3mm; For Use With:AMP AMPMODU IV/V Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 2POS, 5.3MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.3mm; For Use With:AMP AMPMODU IV/V Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos, 5.3Mm; Product Range Amp Te Connectivity - 18AH0553 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos, 5.3Mm; Product Range Amp Te Connectivity
18AH0553
Connector Housing, Rcpt, 2Pos, 5.3Mm; Product Range Amp Te Connectivity 18AH0553
CONNECTOR HOUSING, RCPT, 2POS, 5.3MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.3mm; For Use With:AMP AMPMODU IV/V Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS, 5.3MM; Product Range:AMPMODU IV/V Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.3mm; For Use With:AMP AMPMODU IV/V Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0553
Product Name Connector Housing, Rcpt, 2Pos, 5.3Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 210 mm (8.27 inch)
Bearing Bore / Ring O.D. 7.48 inch (190 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details