TE Connectivity Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity 926476-7

Description
HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity - 72Y2049 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity
72Y2049
Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity 72Y2049
HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

HOUSING, RECEPTACLE, 14POS, 2.54MM; Product Range:AMPMODU IV Series; Gender:Receptacle; No. of Positions:14Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU IV Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72Y2049
Product Name Housing, Receptacle, 14Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details