TE Connectivity Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity 926476-4

Description
CONNECTOR HOUSING, RCPT, 8POS; Product Range:-; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.54mm; For Use With:Mod IV Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 8POS; Product Range:-; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.54mm; For Use With:Mod IV Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity - 18AH0552 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity
18AH0552
Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity 18AH0552
CONNECTOR HOUSING, RCPT, 8POS; Product Range:-; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.54mm; For Use With:Mod IV Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS; Product Range:-; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:2.54mm; For Use With:Mod IV Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0552
Product Name Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details