TE Connectivity Connector, Housing, 8 Position, Receptacle, 2.54Mm; Product Range Amp Te Connectivity 926475-8

Description
CONNECTOR, HOUSING, 8 POSITION, RECEPTACLE, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, 8 POSITION, RECEPTACLE, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, 8 Position, Receptacle, 2.54Mm; Product Range Amp Te Connectivity - 16H9738 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, 8 Position, Receptacle, 2.54Mm; Product Range Amp Te Connectivity
16H9738
Connector, Housing, 8 Position, Receptacle, 2.54Mm; Product Range Amp Te Connectivity 16H9738
CONNECTOR, HOUSING, 8 POSITION, RECEPTACLE, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, 8 POSITION, RECEPTACLE, 2.54MM; Product Range:AMPMODU Mod IV Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU Mod IV Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16H9738
Product Name Connector, Housing, 8 Position, Receptacle, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details