TE Connectivity Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 926474-1

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:FASTIN-FASTON Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:FASTIN-FASTON Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity - 18AH0551 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
18AH0551
Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity 18AH0551
CONNECTOR HOUSING, PLUG, 8POS; Product Range:FASTIN-FASTON Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:FASTIN-FASTON Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0551
Product Name Connector Housing, Plug, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 125 mm (4.92 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details