TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 926308-1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 16-TFSOP (0.118" 3.00mm Width) Exposed Pad Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Number of Positions: 5 Contact Termination: IDC Fastening Type: Spring Lock
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 16-TFSOP (0.118" 3.00mm Width) Exposed Pad Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Number of Positions: 5 Contact Termination: IDC Fastening Type: Spring Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 16-TFSOP (0.118" 3.00mm Width) Exposed Pad Product Status: Active Connector Type: Header, Cuttable Contact Type: Forked Number of Positions: 5 Contact Termination: IDC Fastening Type: Spring Lock

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 16-TFSOP (0.118" 3.00mm Width) Exposed Pad
Product Status: Active
Connector Type: Header, Cuttable
Contact Type: Forked
Number of Positions: 5
Contact Termination: IDC
Fastening Type: Spring Lock

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9095501M2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; Log Amplifiers; Logarithmic
View Details
4000MHz 3V Rf Amplifier - 860-QPA2363CTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Analog - MTLT1016QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details