TE Connectivity Connector, Housing, Receptacle, 8 Position, 6.35Mm; Product Range Amp Te Connectivity 926308-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Body Material:Nylon RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 8 Position, 6.35Mm; Product Range Amp Te Connectivity - 92F8869 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 8 Position, 6.35Mm; Product Range Amp Te Connectivity
92F8869
Connector, Housing, Receptacle, 8 Position, 6.35Mm; Product Range Amp Te Connectivity 92F8869
CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 8 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8869
Product Name Connector, Housing, Receptacle, 8 Position, 6.35Mm; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details