TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 926307-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Width:1.55"RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Width:1.55"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 92F8868 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
92F8868
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 92F8868
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Width:1.55"RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Width:1.55"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8868
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details