TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 926305-7

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 25-PowerBBGA Module Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 25-PowerBBGA Module Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 25-PowerBBGA Module Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Contact Termination: IDC Fastening Type: Spring Lock Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 25-PowerBBGA Module
Product Status: Active
Connector Type: Receptacle, Push-In and Insert
Contact Type: Female Socket
Contact Termination: IDC
Fastening Type: Spring Lock
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 25-PowerBBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 959869-ICE3AS03LJGXUMA1 - Win Source Electronics
Specs
Package Type SO-8; SOIC; Other; Tape & Reel
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details