TE Connectivity Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 926298-7

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity - 70AH0791 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
70AH0791
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 70AH0791
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH0791
Product Name Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details