TE Connectivity Housing, Plug, 4Way; Product Range Amp Te Connectivity 926298-3

Description
HOUSING, PLUG, 4WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes
Description
HOUSING, PLUG, 4WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 4Way; Product Range Amp Te Connectivity - 28T0502 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 4Way; Product Range Amp Te Connectivity
28T0502
Housing, Plug, 4Way; Product Range Amp Te Connectivity 28T0502
HOUSING, PLUG, 4WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

HOUSING, PLUG, 4WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Contacts; SVHC:No SVHC (15-Jan-2019); No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0502
Product Name Housing, Plug, 4Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details