TE Connectivity ™ Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 926209-4

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 28-TQFN Exposed Pad Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: IDC
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 28-TQFN Exposed Pad Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 28-TQFN Exposed Pad Product Status: Active Connector Type: Receptacle, Push-In and Insert Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Requires Holder Contact Termination: IDC

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Package: 28-TQFN Exposed Pad
Product Status: Active
Connector Type: Receptacle, Push-In and Insert
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Requires Holder
Contact Termination: IDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08D500CIYB/S7002952 - Quarktwin Technology Ltd.
Specs
Package Type QFP; 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
2 suppliers
Analogue to Digital Converters - 1905373P - RS Components, Ltd.
Specs
Package Type TDFN
Pins 10
Resolution 14 bits
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers