TE Connectivity Rcpt Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 926209-3

Description
RCPT HOUSING, 6POS, GF PBT, BLACK; Product Range:AMPMODU HSM Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
RCPT HOUSING, 6POS, GF PBT, BLACK; Product Range:AMPMODU HSM Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 18AH0548 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
18AH0548
Rcpt Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 18AH0548
RCPT HOUSING, 6POS, GF PBT, BLACK; Product Range:AMPMODU HSM Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RCPT HOUSING, 6POS, GF PBT, BLACK; Product Range:AMPMODU HSM Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:2.54mm; For Use With:AMP AMPMODU Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0548
Product Name Rcpt Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details