TE Connectivity Power Systems Clamps 925876-000

Description
Body Features Product Weight : .68 KG  [1.5 LB ] Dimensions Bolt Size : 3 x M10 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 35 - 300 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 35/6 - 265/35 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 7.5 - 22.5 Compatible Conductor Diameter Range - Copper (MM) : 7.5 - 20.2 Compatible Conductor Range (AAC) (AWGKC) : 2 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 44 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet
Description
Body Features Product Weight : .68 KG  [1.5 LB ] Dimensions Bolt Size : 3 x M10 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 35 - 300 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 35/6 - 265/35 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 7.5 - 22.5 Compatible Conductor Diameter Range - Copper (MM) : 7.5 - 20.2 Compatible Conductor Range (AAC) (AWGKC) : 2 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 44 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 925876-000 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
925876-000
Power Systems Clamps 925876-000
Body Features Product Weight : .68 KG  [1.5 LB ] Dimensions Bolt Size : 3 x M10 Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 35 - 300 Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 35/6 - 265/35 Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ] Compatible Conductor Diameter Range - Aluminum (MM) : 7.5 - 22.5 Compatible Conductor Diameter Range - Copper (MM) : 7.5 - 20.2 Compatible Conductor Range (AAC) (AWGKC) : 2 - 600 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : VDE 0210 & 0212 Mechanical Attachment Tightening Torque Range (Recommended) (NEWTM) : 44 Operation/Applicatio n Power Component Application Type : Overhead Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Bolted Type Power System Clamp Style : Bolted Parallel Groove Clamp

Body Features


  • Product Weight : .68 KG  [1.5 LB ]

Dimensions


  • Bolt Size : 3 x M10
  • Compatible Conductor Cross-Section Range (AAC) (MMSQ) : 35 - 300
  • Compatible Conductor Cross-Section Range (ACSR) (MMSQ) : 35/6 - 265/35
  • Compatible Conductor Diameter Range : 12 - 14 MM  [.47 - .55 INCH ]
  • Compatible Conductor Diameter Range - Aluminum (MM) : 7.5 - 22.5
  • Compatible Conductor Diameter Range - Copper (MM) : 7.5 - 20.2
  • Compatible Conductor Range (AAC) (AWGKC) : 2 - 600

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : VDE 0210 & 0212

Mechanical Attachment


  • Tightening Torque Range (Recommended) (NEWTM) : 44

Operation/Application


  • Power Component Application Type : Overhead

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Bolted Type
  • Power System Clamp Style : Bolted Parallel Groove Clamp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 925876-000
Product Name Power Systems Clamps
Mounting Bolted Type
Unlock Full Specs
to access all available technical data

Similar Products