TE Connectivity Connector Contacts 925866-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 - 2.1 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 - 2.1 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 925866-5 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
925866-5
Connector Contacts 925866-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 17 Contact Retention Within Housing : Without Contact Type : Socket Dimensions Wire Size (MMSQ) : .5 - 2.1 Wire Size (AWG) : 20 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 17
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .5 - 2.1
  • Wire Size (AWG) : 20 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 925866-5
Product Name Connector Contacts
North American 14 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 011289-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
View Details