TE Connectivity Crimp Wire Pins, Tabs & Ferrules 925856-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .8 MM  [.032 INCH ] Overall Product Length : 7 MM  [.275 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size (CMA) : 3256 - 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .8 MM  [.032 INCH ] Overall Product Length : 7 MM  [.275 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size (CMA) : 3256 - 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 925856-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
925856-2
Crimp Wire Pins, Tabs & Ferrules 925856-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Mating Pin Diameter : 1.6 MM  [.063 INCH ] Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .8 MM  [.032 INCH ] Overall Product Length : 7 MM  [.275 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : 1.5 - 2.5 Wire Size (AWG) : 15 - 13 Wire Size (CMA) : 3256 - 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Mating Pin Diameter : 1.6 MM  [.063 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : .8 MM  [.032 INCH ]
  • Overall Product Length : 7 MM  [.275 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : 1.5 - 2.5
  • Wire Size (AWG) : 15 - 13
  • Wire Size (CMA) : 3256 - 5178

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A126722CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A126722CT-ND
Terminals - Wire Splice Connectors A126722CT-ND
CIRCULAR WIRE PIN

CIRCULAR WIRE PIN

Buy Now Datasheet
Terminals - Wire Splice Connectors - A126722TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A126722TR-ND
Terminals - Wire Splice Connectors A126722TR-ND
CIRCULAR WIRE PIN

CIRCULAR WIRE PIN

Buy Now Datasheet
Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity - 64AH9903 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity
64AH9903
Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity 64AH9903
TERMINAL, OPEN BARREL SPLICE, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TERMINAL, OPEN BARREL SPLICE, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity - 64AH9902 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity
64AH9902
Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity 64AH9902
TERMINAL, OPEN BARREL SPLICE, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

TERMINAL, OPEN BARREL SPLICE, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Open Barrel Splice RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 925856-2 A126722CT-ND A126722TR-ND 64AH9903
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminal, Open Barrel Splice, Crimp; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Pin Terminal Crimpband, Open Band Crimpband, Open Band Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details