TE Connectivity Automotive Terminals 925688-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Mating Tab Thickness : 4 MM  [.157 INCH ] Mating Tab Width : 4 MM  [.157 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 6.7 - 7.3 MM  [.264 - .287 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size Search (AWG) : 17 Wire Size Search (MMSQ) : 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Mating Tab Thickness : 4 MM  [.157 INCH ] Mating Tab Width : 4 MM  [.157 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 6.7 - 7.3 MM  [.264 - .287 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size Search (AWG) : 17 Wire Size Search (MMSQ) : 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 925688-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
925688-1
Automotive Terminals 925688-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Crimp Type : F-Crimp Mating Tab Thickness : 4 MM  [.157 INCH ] Mating Tab Width : 4 MM  [.157 INCH ] Terminal Type : Receptacle Dimensions Compatible Insulation Diameter Range : 6.7 - 7.3 MM  [.264 - .287 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size Search (AWG) : 17 Wire Size Search (MMSQ) : 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : 4 MM  [.157 INCH ]
  • Mating Tab Width : 4 MM  [.157 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Compatible Insulation Diameter Range : 6.7 - 7.3 MM  [.264 - .287 INCH ]
  • Wire Size (MMSQ) : 1
  • Wire Size (AWG) : 17
  • Wire Size Search (AWG) : 17
  • Wire Size Search (MMSQ) : 1

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 925688-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1062-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers