TE Connectivity PCB Terminals 925681-1

Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features PCB Terminal Type : Receptacle Terminal Plating Material : Tin Dimensions Extension Below Board : 4 MM  [.157 INCH ] Profile Height from PCB : 9.6 MM  [.382 INCH ] Industry Standards UL Rating : Recognized Packaging Features Packaging Method : Carton Product Type Features FASTON : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features PCB Terminal Type : Receptacle Terminal Plating Material : Tin Dimensions Extension Below Board : 4 MM  [.157 INCH ] Profile Height from PCB : 9.6 MM  [.382 INCH ] Industry Standards UL Rating : Recognized Packaging Features Packaging Method : Carton Product Type Features FASTON : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 925681-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
925681-1
PCB Terminals 925681-1
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features PCB Terminal Type : Receptacle Terminal Plating Material : Tin Dimensions Extension Below Board : 4 MM  [.157 INCH ] Profile Height from PCB : 9.6 MM  [.382 INCH ] Industry Standards UL Rating : Recognized Packaging Features Packaging Method : Carton Product Type Features FASTON : No Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • PCB Terminal Type : Receptacle
  • Terminal Plating Material : Tin

Dimensions


  • Extension Below Board : 4 MM  [.157 INCH ]
  • Profile Height from PCB : 9.6 MM  [.382 INCH ]

Industry Standards


  • UL Rating : Recognized

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • FASTON : No

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 60 DEGC  [-40 - 140 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 925681-1
Product Name PCB Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details