TE Connectivity Crimp Wire Pins, Tabs & Ferrules 925667-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.05 MM  [.041 INCH ] Compatible Insulation Diameter Range : 2.5 MM , 2 - 2.5 MM  [.079 - .098 INCH , .098 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.05 MM  [.041 INCH ] Compatible Insulation Diameter Range : 2.5 MM , 2 - 2.5 MM  [.079 - .098 INCH , .098 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 925667-2 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
925667-2
Crimp Wire Pins, Tabs & Ferrules 925667-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Terminal Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : 1.05 MM  [.041 INCH ] Compatible Insulation Diameter Range : 2.5 MM , 2 - 2.5 MM  [.079 - .098 INCH , .098 INCH ] Overall Product Length : 10.9 MM  [.43 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .82 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 15000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : 1.05 MM  [.041 INCH ]
  • Compatible Insulation Diameter Range : 2.5 MM , 2 - 2.5 MM  [.079 - .098 INCH , .098 INCH ]
  • Overall Product Length : 10.9 MM  [.43 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .3 - .82
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 15000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A109364TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A109364TR-ND
Terminals - Wire Pin Connectors A109364TR-ND
CONN WIRE PIN TERM 18-22AWG

CONN WIRE PIN TERM 18-22AWG

Buy Now Datasheet
Terminals - Wire Pin Connectors - A109364CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A109364CT-ND
Terminals - Wire Pin Connectors A109364CT-ND
CONN WIRE PIN TERM 18-22AWG

CONN WIRE PIN TERM 18-22AWG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
925667-2
Terminals 925667-2
Terminals AUTOMACH.WIRE PIN

Terminals AUTOMACH.WIRE PIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 925667-2 A109364TR-ND A109364CT-ND 925667-2
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals - Wire Pin Connectors Terminals
Terminal Type Connector Pin; Pin Terminal Pin Terminal; Barrel, Bullet Pin Terminal; Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-179322-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details