TE Connectivity Connector Contacts 925662-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM  [.14 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ] Wire Size (MMSQ) : 2.1 - 5.3 Wire Size (AWG) : 14 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM  [.14 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ] Wire Size (MMSQ) : 2.1 - 5.3 Wire Size (AWG) : 14 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 925662-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
925662-1
Connector Contacts 925662-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 28 Contact Diameter : 3.56 MM  [.14 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Retention Within Housing : With Contact Type : Pin Wire Contact Termination Area Plating Material : Pre-Tin Dimensions Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ] Wire Size (MMSQ) : 2.1 - 5.3 Wire Size (AWG) : 14 - 10 Electrical Characteristics Operating Voltage (VAC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Packaging Features Packaging Method : Box Packaging Quantity : 500 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 28
  • Contact Diameter : 3.56 MM  [.14 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Retention Within Housing : With
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Pre-Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.5 - 4.5 MM  [.098 - .177 INCH ]
  • Wire Size (MMSQ) : 2.1 - 5.3
  • Wire Size (AWG) : 14 - 10

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 925662-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1377175-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 12 to 14 AWG
View Details
2 suppliers