Contact Features Contact Current Rating (Max) (AMP) : 18.5 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 3.56 MM [.132 INCH ]
Dimensions Wire Size (AWG) : 20 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 18.5 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 3.56 MM [.132 INCH ]
Dimensions Wire Size (AWG) : 20 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features Contact Current Rating (Max) (AMP) : 18.5 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Pin Mating Pin Diameter : 3.56 MM [.132 INCH ]
Dimensions Wire Size (AWG) : 20 - 14
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Bag & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
Contact Current Rating (Max) (AMP) : 18.5
Contact Mating Area Plating Material : Silver (Ag)
Contact Type : Pin
Mating Pin Diameter : 3.56 MM [.132 INCH ]
Dimensions
Wire Size (AWG) : 20 - 14
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Bag & Box
Termination Features
Product Terminates To : Wire & Cable
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]