TE Connectivity Automotive Terminals 925626-2

Description
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM  [.062 INCH ] Terminal Type : Pin Dimensions Tab Length : 28.8 MM  [1.133 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM  [.062 INCH ] Terminal Type : Pin Dimensions Tab Length : 28.8 MM  [1.133 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 925626-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
925626-2
Automotive Terminals 925626-2
Contact Features Interface Plating : Tin (Sn) Mating Pin Diameter : 1.6 MM  [.062 INCH ] Terminal Type : Pin Dimensions Tab Length : 28.8 MM  [1.133 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 1.6 MM  [.062 INCH ]
  • Terminal Type : Pin

Dimensions


  • Tab Length : 28.8 MM  [1.133 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 925626-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Automotive Terminals - 1-1241418-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details