TE Connectivity Automotive Terminals 925596-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 17, 15, 20 Wire Size Search (MMSQ) : .5, 1, 1.5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 17, 15, 20 Wire Size Search (MMSQ) : .5, 1, 1.5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 925596-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
925596-2
Automotive Terminals 925596-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Dimensions Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 17, 15, 20 Wire Size Search (MMSQ) : .5, 1, 1.5 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 20

Dimensions


  • Tab Length : 18.8 MM  [.74 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size Search (AWG) : 17, 15, 20
  • Wire Size Search (MMSQ) : .5, 1, 1.5

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 2500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Contact, Socket, 24-15Awg, Crimp; Product Range Amp Te Connectivity - 52R4295 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-15Awg, Crimp; Product Range Amp Te Connectivity
52R4295
Contact, Socket, 24-15Awg, Crimp; Product Range Amp Te Connectivity 52R4295
CONTACT, SOCKET, 24-15AWG, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper, Tin; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-15AWG, CRIMP; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper, Tin; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:15AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 925596-2 52R4295
Product Name Automotive Terminals Contact, Socket, 24-15Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.7402 inch (18.8 mm)
Unlock Full Specs
to access all available technical data