TE Connectivity Automotive Terminals 925590-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3 MM  [.064 - .079 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 18, 20, 19, 16, 15, 17 Wire Size Search (MMSQ) : 1.65, .51, .65, .79, 1.3 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3 MM  [.064 - .079 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 18, 20, 19, 16, 15, 17 Wire Size Search (MMSQ) : 1.65, .51, .65, .79, 1.3 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 925590-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
925590-1
Automotive Terminals 925590-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2 - 3 MM  [.064 - .079 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1.5 Wire Size (AWG) : 20 - 15 Wire Size Search (AWG) : 18, 20, 19, 16, 15, 17 Wire Size Search (MMSQ) : 1.65, .51, .65, .79, 1.3 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC  [230 DEGF ] Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 20
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2 - 3 MM  [.064 - .079 INCH ]
  • Tab Length : 18.8 MM  [.74 INCH ]
  • Wire Size (MMSQ) : .5 - 1.5
  • Wire Size (AWG) : 20 - 15
  • Wire Size Search (AWG) : 18, 20, 19, 16, 15, 17
  • Wire Size Search (MMSQ) : 1.65, .51, .65, .79, 1.3

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC  [230 DEGF ]
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 925590-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
925590-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 925590-1
Win Source Part Number: 1362985-925590-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Timer Package: Tape & Reel (TR) Product Status: Active Base Product Number: 925590 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 15-20 AWG Contact Finish: Tin

Win Source Part Number: 1362985-925590-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Timer
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 925590
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 15-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Contact, Socket, Crimp, 20-15Awg; Product Range Alcoswitch Te Connectivity - 28T0497 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 20-15Awg; Product Range Alcoswitch Te Connectivity
28T0497
Contact, Socket, Crimp, 20-15Awg; Product Range Alcoswitch Te Connectivity 28T0497
CONTACT, SOCKET, CRIMP, 20-15AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 20-15AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Junior Power Timer Series, Socket, 20 Awg, 15 Awg, Crimp, Copper, Zinc Rohs Compliant Alcoswitch Te Connectivity - 35X2856 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Junior Power Timer Series, Socket, 20 Awg, 15 Awg, Crimp, Copper, Zinc Rohs Compliant Alcoswitch Te Connectivity
35X2856
Contact, Junior Power Timer Series, Socket, 20 Awg, 15 Awg, Crimp, Copper, Zinc Rohs Compliant Alcoswitch Te Connectivity 35X2856
Contact, Junior Power Timer Series, Socket, 20 AWG, 15 AWG, Crimp, Copper, Zinc RoHS Compliant: Yes

Contact, Junior Power Timer Series, Socket, 20 AWG, 15 AWG, Crimp, Copper, Zinc RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 925590-1 925590-1 28T0497 35X2856
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Socket, Crimp, 20-15Awg; Product Range Alcoswitch Te Connectivity Contact, Junior Power Timer Series, Socket, 20 Awg, 15 Awg, Crimp, Copper, Zinc Rohs Compliant Alcoswitch Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 0.7402 inch (18.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6831279 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
3 suppliers
Automotive Terminals - 0462-203-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 0460-204-0490 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers