TE Connectivity Crimp Wire Pins, Tabs & Ferrules 925552-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Roll Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Roll Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 925552-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
925552-5
Crimp Wire Pins, Tabs & Ferrules 925552-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Pin Mating Pin Diameter : 2.92 MM  [.115 INCH ] Terminal Orientation : Straight Terminal Plating Finish : None Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.27 MM  [.05 INCH ] Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ] Overall Product Length : 12.7 MM  [.5 INCH ] Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Roll Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Pin
  • Mating Pin Diameter : 2.92 MM  [.115 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Finish : None
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.27 MM  [.05 INCH ]
  • Compatible Insulation Diameter Range : 3.3 MM , 1.8 - 3.3 MM  [.071 - .13 INCH , .13 INCH ]
  • Overall Product Length : 12.7 MM  [.5 INCH ]
  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size (CMA) : 1021 - 2048

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 925552-5
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Connector Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers