Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 44-SOIC (0.525", 13.34mm Width)
Product Status: Active
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 5 + 2
Mounting Type: Requires Holder
Color: Gray
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters |
| Package Type | SOIC; Other; 44-SOIC (0.525", 13.34mm Width) |