TE Connectivity Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity 925366-2

Description
CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity - 98K4210 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity
98K4210
Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity 98K4210
CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, SOCKET, 2POS; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K4210
Product Name Connector Housing, Socket, 2Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details