TE Connectivity Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity 925176

Description
CONNECTOR HOUSING, RCPT, 8POS; Product Range:FASTIN-FASTON 312 Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON 312 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 8POS; Product Range:FASTIN-FASTON 312 Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON 312 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity - 18AH0546 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity
18AH0546
Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity 18AH0546
CONNECTOR HOUSING, RCPT, 8POS; Product Range:FASTIN-FASTON 312 Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON 312 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 8POS; Product Range:FASTIN-FASTON 312 Series; Gender:Receptacle; No. of Positions:8Ways; Pitch Spacing:-; For Use With:AMP FASTIN-FASTON 312 Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0546
Product Name Connector Housing, Rcpt, 8Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details