TE Connectivity Receptacle Housing, 4Pos, Pa 66, Natural; Product Range Amp Te Connectivity 925076

Description
RECEPTACLE HOUSING, 4POS, PA 66, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:AMP MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 4POS, PA 66, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:AMP MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 4Pos, Pa 66, Natural; Product Range Amp Te Connectivity - 89Y6101 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 4Pos, Pa 66, Natural; Product Range Amp Te Connectivity
89Y6101
Receptacle Housing, 4Pos, Pa 66, Natural; Product Range Amp Te Connectivity 89Y6101
RECEPTACLE HOUSING, 4POS, PA 66, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:AMP MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

RECEPTACLE HOUSING, 4POS, PA 66, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:AMP MATE-N-LOK Series Socket Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89Y6101
Product Name Receptacle Housing, 4Pos, Pa 66, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details