TE Connectivity Conn, Housing, Rcpt, 3Pos; Product Range Raychem Te Connectivity 925015

Description
CONN, HOUSING, RCPT, 3POS; Product Range:FASTON 110 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AMP Faston 110 Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
CONN, HOUSING, RCPT, 3POS; Product Range:FASTON 110 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AMP Faston 110 Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 3Pos; Product Range Raychem Te Connectivity - 28T0494 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 3Pos; Product Range Raychem Te Connectivity
28T0494
Conn, Housing, Rcpt, 3Pos; Product Range Raychem Te Connectivity 28T0494
CONN, HOUSING, RCPT, 3POS; Product Range:FASTON 110 Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AMP Faston 110 Series Socket Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 3POS; Product Range:FASTON 110 Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:AMP Faston 110 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28T0494
Product Name Conn, Housing, Rcpt, 3Pos; Product Range Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details