TE Connectivity Electronic Connector 925014

Description
Conn Housing RCP 2 POS Crimp ST Cable Mount Product overview: 925014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing RCP 2 POS Crimp ST Cable Mount Product overview: 925014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925014 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 340-925014 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
340-925014
Electronic Connector 340-925014
Conn Housing RCP 2 POS Crimp ST Cable Mount Product overview: 925014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925014 can be used for catalog matching and distributor lookup.

Conn Housing RCP 2 POS Crimp ST Cable Mount Product overview: 925014 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-925014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 39-BQFN Exposed Pad Product Status: Active Style: C Gender: Receptacle Terminal Type: Oval Terminal Size: 0.187" (4.75mm) Number of Positions: 5 Stacking Direction: Multiple

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 39-BQFN Exposed Pad
Product Status: Active
Style: C
Gender: Receptacle
Terminal Type: Oval
Terminal Size: 0.187" (4.75mm)
Number of Positions: 5
Stacking Direction: Multiple

Buy Now Datasheet
2 P Ff 110(2.8 Mm) Housing Receptacle Rohs Compliant Amp - Te Connectivity - 16H9610 - Newark, An Avnet Company
Chicago, IL, United States
2 P Ff 110(2.8 Mm) Housing Receptacle Rohs Compliant Amp - Te Connectivity
16H9610
2 P Ff 110(2.8 Mm) Housing Receptacle Rohs Compliant Amp - Te Connectivity 16H9610
2 P FF 110(2.8 MM) HOUSING RECEPTACLE ROHS COMPLIANT: YES

2 P FF 110(2.8 MM) HOUSING RECEPTACLE ROHS COMPLIANT: YES

Supplier's Site
Housings, Boots - 925014 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
925014
Housings, Boots 925014
CONN RCPT HSG 0.11 3POS NATURAL

CONN RCPT HSG 0.11 3POS NATURAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-925014 16H9610 925014
Product Name Electronic Connector Connectors,Interconnects 2 P Ff 110(2.8 Mm) Housing Receptacle Rohs Compliant Amp - Te Connectivity Housings, Boots
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Pogo Pins SMT -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details