TE Connectivity Heat Shrink Tubing 9243974002

Description
Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, (ATF) Automatic Transmission Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, (ATF) Automatic Transmission Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 9243974002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
9243974002
Heat Shrink Tubing 9243974002
Body Features Flexibility : Flexible Fluid Type : Power Steering Fluid, (ATF) Automatic Transmission Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, Motor Oil Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Operation/Applicatio n Mechanical Resistance : Wrinkling, Strain Relief, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Properties : Splash Protection Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Power Steering Fluid, (ATF) Automatic Transmission Fluid, Unleaded Gasoline, Diesel Fuel, Brake Fluid, Antifreeze, Motor Oil
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin

Operation/Application


  • Mechanical Resistance : Wrinkling, Strain Relief, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Properties : Splash Protection
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 9243974002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
9243974002
shrink tube 9243974002
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 9243974002 9243974002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0546234002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 063725P028 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 041925N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details